EN
  • EN
  • DE

74AHC1G08GW/S400125

Part No 74AHC1G08GW/S400125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description AND GATE, HC/UH SERIES / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number 74AHC1G08
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857689-74AHC1G08GW/S400125
Ultra Librarian 3D Model Ultra Librarian 74AHC1G08GW/S400125 CAD Model

Description

Product Overview: 74AHC1G08GW/S400125 by NXP

The 74AHC1G08GW/S400125 is a high-speed, single-gate 2-input AND gate IC from NXP Semiconductors. This product is part of the advanced high-speed CMOS (AHC) family, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The device is designed to operate with a power supply range of 2.0V to 5.5V, making it versatile for various applications in both commercial and industrial environments.

Encased in a compact SOT353 (also known as SC-88A or SC-70-5) surface-mount package, the 74AHC1G08GW/S400125 is optimized for minimal space utilization on printed circuit boards, which is critical in today's densely packed electronic assemblies. The small footprint also allows for efficient use of board space without compromising on performance.

The logic gate features a balanced propagation delay and output transition times, which ensures fast and reliable operation for high-speed switching applications. With its low power consumption and high noise immunity, the 74AHC1G08GW/S400125 is suitable for a wide range of applications, including but not limited to logic level shifting, signal gating, and as a basic building block in digital circuits.

Key specifications of the 74AHC1G08GW/S400125 include:

  • Logic Type: 2-input AND gate
  • Supply Voltage Range: 2.0V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Output Current: ±8mA
  • Package Type: SOT353 (SC-88A/SC-70-5)
  • Mounting Type: Surface Mount

In summary, the NXP 74AHC1G08GW/S400125 single-gate 2-input AND gate is a high-performance IC that offers the perfect balance between power efficiency and speed, packaged in a design that is ideal for space-constrained applications. Its compatibility with a broad range of supply voltages and temperature resilience makes it a reliable choice for designers looking to implement logical functions in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess