EN
  • EN
  • DE

74AHCT04

Part No 74AHCT04
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130706-74AHCT04
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT04 CAD Model

Description

Product Overview: 74AHCT04

The 74AHCT04 is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. This integrated circuit is designed to deliver the functionality of hex inverters, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverters, providing the ability to invert six separate input signals.
  • High-Speed CMOS Technology: The 74AHCT04 is built with advanced high-speed CMOS technology, ensuring fast switching times and low power consumption.
  • TTL-Compatible: Input levels are compatible with TTL output levels; this allows for direct interfacing with TTL logic without the need for additional components.
  • Operating Voltage: It operates at a recommended voltage range of 4.5V to 5.5V, making it suitable for many standard logic circuits.
  • Output Capability: The device can drive up to 10 LSTTL loads, providing sufficient current for most applications.
  • Low Power Dissipation: With a typical ICC of only 1µA, the 74AHCT04 is an energy-efficient choice for battery-operated devices.
  • ESD Protection: Enhanced electrostatic discharge protection is integrated to ensure the longevity and reliability of the device in challenging environments.
  • Package Options: Available in multiple package types including SO, TSSOP, and DIP, providing flexibility for various PCB layouts and assembly processes.

Applications

The versatility of the 74AHCT04 hex inverter makes it suitable for a broad range of applications, such as:

  • Waveform generation
  • Signal processing
  • Logic level conversion
  • Timing circuits
  • Function generation
  • Computer logic circuitry

With its high-speed performance and compatibility with existing TTL logic, the 74AHCT04 from NXP is an excellent choice for designers looking to incorporate reliable inverters into their digital systems.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
STMicroelectronics
Lowest to $1.4553
STMicroelectronics
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess