EN
  • EN
  • DE

74AHCT164

Part No 74AHCT164
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in/parallel-out shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130730-74AHCT164
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT164 CAD Model

Description

Product Overview: 74AHCT164 from NXP Semiconductors

The 74AHCT164 is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. It is an 8-bit serial-in, parallel-out shift register that integrates advanced circuitry to offer a seamless and efficient solution for a wide variety of digital applications. This component is particularly well-suited for systems that require the conversion of serial data to parallel format, making it an ideal choice for interfacing with microprocessors and microcontrollers in complex digital systems.

The device features two serial data inputs (A and B) that can be configured for single or dual data streams, allowing for flexibility in handling serial data. The eight parallel output pins (Q0 to Q7) present the data in a parallel format, which can then be utilized by other components within the system. The shift register operates with a positive-edge clock input (CP) and a master reset input (MR) that clears the register, setting all outputs low when a high signal is applied.

One of the key advantages of the 74AHCT164 is its compatibility with TTL levels. This makes it an excellent choice for interfacing with older TTL logic devices while benefiting from the low power consumption and high noise immunity of CMOS technology. The operating voltage range of 4.5V to 5.5V allows for a stable operation in 5V systems, which is common in many digital electronic applications.

With its high noise immunity and the ability to drive up to 15 LSTTL loads, the 74AHCT164 is highly reliable and can be used in environments with a significant amount of electrical noise. The device also features an ESD protection for enhanced durability against electrostatic discharge events.

Overall, the NXP 74AHCT164 shift register is a robust and versatile component that provides designers with a reliable and efficient means to handle serial-to-parallel data conversion. Its compatibility with TTL and LSTTL logic levels, along with its low power consumption and high noise immunity, make it an excellent choice for a broad range of digital applications.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
RF Micro Devices
Lowest to $2.8390
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9362 $59.0430
36+ $3.2294 $116.2584
56+ $3.1289 $175.2184
77+ $3.0284 $233.1868
99+ $2.9268 $289.7532
133+ $2.6242 $349.0186
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess