Product Overview: PDTC143TU NXP Transistor
The PDTC143TU is a high-quality NXP Semiconductor product known for its reliability and efficiency. This transistor is a part of the NXP's Resistor-Equipped Transistors (RETs) series, which are essentially bipolar transistors with built-in resistors to simplify circuit design. This particular model is widely used in various electronic applications due to its compact design and excellent performance characteristics.
Key Features
- Type: NPN pre-biased
- Package: SOT323 (SC-70) small surface-mounted device
- Configuration: Single
- Collector-Emitter Voltage (Vceo): 50V
- Collector Current (Ic): 100mA
- Power Dissipation (Pd): 250mW
- DC Current Gain (hFE): Minimum 100
- Resistor Ratios: R1/R2 = 47 kΩ/47 kΩ
- Operating Temperature Range: -55°C to +150°C
Applications
The PDTC143TU is designed for use in a wide range of applications, including but not limited to:
- Switching and amplification
- Drive circuits
- Inverter circuits
- Signal processing
- Power management functions
Advantages
The built-in resistors provide several advantages, such as reducing component count and board space, which is crucial in today's compact electronic assemblies. Furthermore, these resistors help to stabilize the transistor against variations in temperature and supply voltage, enhancing the overall robustness of the application.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the PDTC143TU is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and reliability. Whether for industrial, commercial, or consumer electronics, the PDTC143TU transistor is an excellent choice for designers looking for a pre-biased transistor solution.