EN
  • EN
  • DE

BQ2050SN

Part No BQ2050SN
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Lithium Ion Power Gauge™ IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154032-BQ2050SN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2050SN CAD Model

Description

The Texas Instruments BQ2050SN is a sophisticated battery management system designed to cater to the needs of modern rechargeable battery applications. This high-performance chip is a perfect solution for ensuring the longevity and efficiency of battery packs, particularly those based on Nickel Metal Hydride (NiMH) or Nickel Cadmium (NiCd) chemistries.

Key Features:

  • Advanced Power Management: The BQ2050SN integrates power management features that help in maintaining optimal battery performance by managing the charging and discharging processes efficiently.
  • High Precision: With its high-precision monitoring capabilities, it ensures accurate measurement of charge and discharge data, which is critical for extending battery life and preventing overcharging.
  • Intelligent Charging: The chip supports intelligent charging algorithms that adapt to the battery's condition, maximizing charge acceptance while minimizing heat generation and charge time.
  • Serial Interface: It comes with a serial interface for communication with a host processor, making it easy to integrate into a wide range of applications.
  • Low Power Consumption: The BQ2050SN is designed to consume minimal power, which is essential for portable devices where battery life is a premium.

Applications:

The versatility of the BQ2050SN makes it suitable for a wide array of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical equipment
  • Uninterruptible power supplies (UPS)

Technical Specifications:

The BQ2050SN operates over a wide temperature range and is available in a standard package that is easy to solder onto a PCB. It is designed to interface directly with the battery and includes all necessary functions for battery management without the need for external components, simplifying design and reducing overall system cost.

As an advanced solution from Texas Instruments, the BQ2050SN stands out for its reliability, accuracy, and integration features, making it an excellent choice for designers looking to enhance the performance and lifespan of their battery-powered products.

You May Also Be Interested in

NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
COSMO
REED RELAY
Lowest to $1.9713
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8600 $59.5800
7+ $16.2954 $114.0678
10+ $15.7861 $157.8610
14+ $15.2769 $213.8766
17+ $14.7677 $251.0509
23+ $13.2400 $304.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess