EN
  • EN
  • DE

AT24C02C

Part No AT24C02C
Manufacturer Atmel
Catalog END - OF - LIFE
Description Two-wire Serial Electrically Erasable and Programmable Read-only Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147836-AT24C02C
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT24C02C CAD Model

Description

The AT24C02C is a 2-Kbit (256 x 8) Serial EEPROM featuring a simple two-wire interface. Manufactured by Atmel, this device is widely used for storing small amounts of non-volatile data in various electronic systems. It uses the I2C protocol for communication, which requires only two signal lines (SDA and SCL) plus power and ground, simplifying circuit design.

Applications

  • Consumer Electronics
  • Industrial Control Systems
  • Smart Cards
  • Set-Top Boxes
  • Personal Computers

Features

  • Low-voltage operation
  • Two-wire serial interface (I2C)
  • 2-Kbit (256 x 8) organization
  • Write protect feature
  • Self-timed write cycle
  • High reliability

Benefits

  • Simplified system design with the two-wire interface.
  • Non-volatile data storage ensures data retention when power is off.
  • Low power consumption makes it suitable for portable devices.
  • Write protection prevents accidental data overwrites.
  • Wide operating voltage range offers design flexibility.

Additional Details

The AT24C02C is a reliable and cost-effective solution for non-volatile data storage. Its I2C interface simplifies communication with microcontrollers and other devices. The write protect feature ensures data integrity by preventing accidental data overwrites. The self-timed write cycle eliminates the need for external timing components, simplifying the write process. The device is available in various package options, including SOIC and DIP, to suit different application requirements. Its low power consumption makes it ideal for battery-powered and energy-sensitive applications. The AT24C02C can be used for storing configuration settings, serial numbers, calibration data, and other small amounts of persistent information.

You May Also Be Interested in

Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess