EN
  • EN
  • DE

74VHC27MX

Part No 74VHC27MX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 3-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NOR Gate IC 3 Channel - 14-SOIC
Manufacturer ON Semiconductor
Series 74VHC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74VHC27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74VHC27MXDKR, 74VHC27MXCT, 74VHC27MXTR, 74VHC27MX-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908341-74VHC27MX
Ultra Librarian 3D Model Ultra Librarian 74VHC27MX CAD Model

Description

ON Semiconductor 74VHC27MX Triple 3-Input NOR Gate

The 74VHC27MX from ON Semiconductor is a high-speed CMOS device that integrates three independent 3-input NOR gates into a single package. This logic gate IC is designed to operate with a power supply voltage range of 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. Its CMOS technology ensures low power consumption and high noise immunity, making it a reliable choice for a wide array of digital applications.

Each of the three gates in the 74VHC27MX is designed to provide the NOR function, which outputs a logic HIGH only when all three inputs are at a logic LOW. This characteristic makes it an essential component for creating various logic circuits, including function generators, logic level translators, and control circuits.

The device is offered in a compact SOIC-14 package, which is conducive for space-constrained applications. The 74VHC27MX is characterized for operation from -40°C to +85°C, ensuring stable performance across a broad range of environmental conditions. This temperature range, coupled with its robust design, makes it an excellent choice for industrial, automotive, and consumer electronics where reliability is paramount.

Key features of the 74VHC27MX include:

  • High Speed: Typical tpd of 4.8ns at VCC = 5V
  • Low Power Dissipation: ICC is 2μA maximum at TA = 25°C
  • Power Down Protection: Inputs and outputs support high impedance state during power down
  • Low Noise: Volatile output noise voltage is significantly reduced
  • Pin and Function Compatible with Other Standard Logic Families
  • Multiple Package Options: Available in SOIC, TSSOP, and other popular surface-mount packages

Whether you are designing a complex digital system or simply need a reliable component for your logic circuit, the 74VHC27MX from ON Semiconductor is a versatile and dependable choice. Its combination of high-speed operation, low power consumption, and noise immunity ensures that it can meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess