The 74AHCT32D@118 is a high-speed Si-gate CMOS device and is pin-compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that it has the high noise immunity and low power consumption typical of CMOS integrated circuits, along with the speed of LSTTL devices.
Key Features
- Logic Type: Quad 2-input OR gate, providing the essential function for digital circuitry.
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V operating environments.
- Operating Temperature: -40°C to +125°C, ensuring reliability across a broad range of industrial and consumer applications.
- Output Current: -8mA / 8mA, offering balanced drive capabilities.
- Package: SO14, a small-outline package that is suitable for surface-mounted design, saving valuable board space.
- Logic Level Compatibility: TTL input levels, for easy integration with existing TTL systems.
Applications
The 74AHCT32D@118 is designed for general-purpose logic applications and is particularly suitable for use in:
- Control systems
- Communication systems
- Data processing
- Computers and computer peripherals
- Instrumentation
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the 74AHCT32D@118 is no exception. It is rigorously tested to meet the stringent requirements of the automotive industry, making it a trustworthy choice for critical applications.
Environmental Compliance
The 74AHCT32D@118 complies with the RoHS directive, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.
Ordering Information
The product is available in a tape and reel packaging, facilitating automated assembly processes. The ordering code for this product is 74AHCT32D@118, and it is supplied in reels of 2500 units, ensuring efficient handling and inventory management for high-volume production.