EN
  • EN
  • DE

74ALVC08BQ

Part No 74ALVC08BQ
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Quad 2-input AND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130882-74ALVC08BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC08BQ CAD Model

Description

Introducing the 74ALVC08BQ from NXP Semiconductors

The 74ALVC08BQ is a high-performance, low-voltage Quad 2-input AND gate integrated circuit, part of NXP Semiconductors' advanced low-voltage CMOS (ALVC) family. Designed to operate from 1.65 V to 3.6 V, this device is ideal for interfacing with 3.3 V systems and is also 5 V tolerant at input to afford compatibility with traditional 5 V logic levels. Its robust design is encapsulated in a DHVQFN14 plastic dual in-line compatible package, making it suitable for a wide range of applications in modern electronics.

Key Features of the 74ALVC08BQ

  • Operational Voltage Range: The device functions optimally across a voltage range of 1.65 V to 3.6 V, which allows for use in low-voltage applications and contributes to power efficiency.
  • 5 V Tolerant Inputs: Inputs can tolerate up to 5 V, making the device suitable for mixed-voltage applications and enabling it to interface with legacy systems.
  • High-Speed Operation: The 74ALVC08BQ offers fast propagation delays and high-speed operation, which is critical for high-performance computing and data processing tasks.
  • Low Power Consumption: The ALVC technology is characterized by low static and dynamic power consumption, which is ideal for battery-operated and power-sensitive devices.
  • Output Drive Capability: This device can drive 50 Ω transmission lines at 3.3 V, which demonstrates its capacity for driving loads with moderate power requirements.
  • Multiple Logic Functions: With four 2-input AND gates in one package, the 74ALVC08BQ can perform multiple logic functions simultaneously, saving space and increasing circuit efficiency.
  • Compact Package: The DHVQFN14 package is not only space-saving but also offers improved thermal performance and reduced parasitic inductance and capacitance.

Applications

The versatility of the 74ALVC08BQ makes it suitable for a broad range of applications, including:

  • Logic level shifting and translation
  • Computing and data processing
  • Telecommunications systems
  • Portable and battery-powered devices
  • Embedded systems
  • Industrial control systems

With its combination of high-speed operation, low power consumption, and 5 V tolerant inputs, the 74ALVC08BQ from NXP Semiconductors is an excellent choice for designers looking to optimize performance while maintaining power efficiency in their digital logic circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0596 $58.1324
46+ $2.5110 $115.5060
72+ $2.4324 $175.1328
99+ $2.3539 $233.0361
127+ $2.2754 $288.9758
170+ $2.0397 $346.7490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess