EN
  • EN
  • DE

74ALVC125BQ

Part No 74ALVC125BQ
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Quad buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815845-74ALVC125BQ
Ultra Librarian 3D Model Ultra Librarian 74ALVC125BQ CAD Model

Description

The NXP 74ALVC125BQ is a high-performance, quad buffer/line driver designed to provide interface flexibility between different voltage domains. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Low Voltage Operation: The 74ALVC125BQ operates at a nominal voltage of 2.5V to 3.3V, making it suitable for interfacing with low-voltage logic levels in modern digital systems.
  • High-Speed Performance: This device is capable of fast propagation delays, ensuring high-speed data transmission for critical applications.
  • Output Drive Capability: Each of the four buffers can drive up to 24mA, providing the necessary current for driving heavy loads or multiple receivers.
  • Tri-State Outputs: The outputs can be placed in a high-impedance state, which is essential for bus-oriented applications where multiple drivers share the same connection.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, providing additional interfacing compatibility with legacy 5V systems.
  • Low Power Consumption: With its advanced CMOS technology, the 74ALVC125BQ minimizes power usage, making it ideal for battery-operated and power-sensitive devices.

Applications

The 74ALVC125BQ is versatile and can be used in a wide range of applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering
  • Bus driving
  • Level shifting between different logic levels

Package Information

The device comes in a DHVQFN14 package, which is a leadless, space-saving package. The small footprint and low profile of the DHVQFN14 make it suitable for use in space-constrained applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74ALVC125BQ is manufactured to the highest standards, ensuring stable performance and longevity in a variety of operating conditions.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3485 $59.2450
405+ $0.2860 $115.8300
630+ $0.2771 $174.5730
865+ $0.2681 $231.9065
1,115+ $0.2592 $289.0080
1,495+ $0.2324 $347.4380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess