EN
  • EN
  • DE

F940J686KNC

Part No F940J686KNC
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261942-F940J686KNC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F940J686KNC CAD Model

Description

Description

The F940J686KNC is a high-quality, reliable capacitor designed for a wide range of electronic applications. This capacitor is known for its durability and high performance, making it an ideal choice for both professional and hobbyist projects.

Features and Benefits

  • High capacitance value
  • Excellent temperature stability
  • Low ESR (Equivalent Series Resistance) for enhanced performance
  • Compact size suitable for space-constrained applications

Applications

  • Power supply circuits
  • Audio equipment
  • Consumer electronics
  • Industrial machinery

Additional Details

This capacitor is RoHS compliant, ensuring environmentally friendly standards. It also features a robust casing that enhances its longevity.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
Vishay
CAP TANT 15UF 25V 10% 1411 / Cap Tant Solid 15uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 150°C Automotive T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess