EN
  • EN
  • DE

74ALVC16245DGG,118

Part No 74ALVC16245DGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 3-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 113621-74ALVC16245DGG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC16245DGG,118 CAD Model

Description

Product Overview: 74ALVC16245DGG,118

The 74ALVC16245DGG,118 is a high-performance, low-power, bi-directional transceiver that is part of NXP Semiconductors' advanced low-voltage CMOS (ALVC) family. This device is designed for asynchronous communication between data buses, allowing for seamless data transfer in either direction through its 16-bit dual-supply bus transceiver with 3-state outputs.

Key Features

  • Voltage Range: The 74ALVC16245DGG,118 operates at a 1.65V to 3.6V VCC supply voltage, making it suitable for interfacing with low-voltage logic devices without the need for level shifting.
  • High-Speed Operation: With a maximum data rate of 250 Mbps, this transceiver is capable of handling high-speed data transmission, which is essential for modern digital applications.
  • Bi-Directional Interface: Each data direction is controlled by direction control (DIR) inputs, while output enable (OE) inputs can disable the outputs to avoid bus contention.
  • Low Power Consumption: The device features low power dissipation with a typical ICC of only 10 µA, even when operating at high speeds, contributing to energy-efficient designs.
  • ESD Protection: It includes robust ESD protection, ensuring the device's reliability and longevity in the face of static discharge events.
  • Package Type: The 74ALVC16245DGG,118 is available in a TSSOP48 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications

The versatility of the 74ALVC16245DGG,118 makes it an ideal choice for a wide range of applications, including:

  • Memory interfacing in servers and workstations
  • Communication systems where data buses require isolation
  • Bus management and buffering in microprocessor or microcontroller-based systems
  • Signal bridging between different voltage domains within a system

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the 74ALVC16245DGG,118 is no exception. This product is designed to meet the rigorous standards required for industrial and commercial use, ensuring high performance and reliability for critical applications. With its versatile features and robust design, the 74ALVC16245DGG,118 is a smart choice for designers looking to create efficient, high-speed, and reliable interconnect solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9607 $50.9782
63+ $1.6088 $101.3544
97+ $1.5585 $151.1745
133+ $1.5083 $200.6039
172+ $1.4580 $250.7760
230+ $1.3072 $300.6560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess