EN
  • EN
  • DE

KTC815-Y-AT/P

Part No KTC815-Y-AT/P
Manufacturer KEC
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068166-KTC815-Y-AT/P
Categories RF Transistors(BJT)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC815-Y-AT/P CAD Model

Description

The KTC815-Y-AT/P is a silicon PNP epitaxial planar transistor manufactured by KEC, primarily designed for use in RF (Radio Frequency) amplification and switching applications. This Bipolar Junction Transistor (BJT) is optimized for low-noise, high-frequency performance, making it suitable for various communication and signal processing circuits.

Applications

  • RF Amplifiers: Used as a low-noise amplifier in RF receiver circuits to boost weak signals.
  • Oscillators: Employed in oscillator circuits to generate signals at specific frequencies.
  • Mixers: Integrated in mixer circuits to combine or convert RF signals.
  • High-Frequency Switching: Used in high-frequency switching applications for fast signal control.
  • Communication Equipment: Found in radio communication devices such as walkie-talkies and wireless communication systems.

Features

  • PNP Silicon Epitaxial Planar Transistor: Provides reliable and stable performance.
  • Low Noise Figure: Ensures minimal noise contribution in sensitive RF circuits.
  • High Transition Frequency (fT): Offers excellent high-frequency performance.
  • Small Signal Amplifier: Optimized for amplifying small RF signals.
  • Surface Mount Package: Allows for compact PCB assembly.

Benefits

  • Improved Signal Quality: Amplifies weak signals with minimal added noise, enhancing signal clarity.
  • Efficient High-Frequency Performance: Operates effectively at high frequencies, enabling use in advanced RF applications.
  • Compact Design: Facilitates integration into small form-factor devices.
  • Stable Operation: Ensures reliable performance under varying operating conditions.
  • Versatile Application: Suitable for a broad range of RF and high-frequency circuits.

The KTC815-Y-AT/P features a low noise figure, which is critical for maintaining signal integrity in RF receiver circuits. Its high transition frequency (fT) ensures efficient amplification and switching at high frequencies. The device is typically housed in a small surface mount package, enabling dense PCB designs. Key electrical characteristics include collector-emitter voltage (VCEO), collector current (IC), and power dissipation, which must be considered during circuit design to ensure reliable operation. The "Y" in the part number often designates a specific gain range. Detailed specifications, including S-parameters and noise figure curves, can be found in the product datasheet provided by KEC.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess