EN
  • EN
  • DE

74ALVCH162244DL118

Part No 74ALVCH162244DL118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, ALVC/VCX/A SERIES / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number 74ALVCH162244
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1040117-74ALVCH162244DL118
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162244DL118 CAD Model

Description

The 74ALVCH162244DL118 from NXP Semiconductors is a high-performance, 16-bit buffer and line driver designed to address the needs for high-speed signal transmission with low power consumption. This integrated circuit is part of the Advanced Low-Voltage CMOS High-Speed (ALVCH) family, which is known for its robustness and compatibility with mixed-voltage systems.

Key Features

  • Wide Voltage Range: The device operates at a nominal supply voltage of 3.3V, but it is tolerant to 5V in the I/O ports, providing flexibility in mixed-voltage environments.
  • High-Speed Operation: With its fast propagation delay and output transition times, the 74ALVCH162244DL118 is suitable for high-speed applications.
  • Bus-Hold Data Inputs: The inputs incorporate bus-hold circuitry, eliminating the need for external pull-up or pull-down resistors and ensuring that the inputs remain at a valid logic level when open.
  • Low Power Consumption: Designed with power conservation in mind, the device offers a reduced power supply current compared to similar products.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for use in bus-oriented systems.

Applications

The 74ALVCH162244DL118 is ideal for a variety of applications that require high-speed data transfer and buffering, such as:

  • Memory address drivers
  • Data transmission lines for high-speed computer systems
  • Signal buffering in communication devices

Package and Quality

The device is packaged in a DL118, a 48-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the 74ALVCH162244DL118 meets the stringent requirements of the modern electronic industry, providing reliable performance in a wide range of operating conditions.

Environmental Compliance

The 74ALVCH162244DL118 complies with environmental standards, including RoHS (Restriction of Hazardous Substances), making it a suitable choice for eco-friendly and sustainable electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,387 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess