EN
  • EN
  • DE

74ALVT16260DL,518

Part No 74ALVT16260DL,518
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC 12-24BIT MUX D LATCH 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2.3 V to 2.7 V
Independent Circuits 1
Propagation Delay Time (ns) 2.8ns
Current - Output High, Low 8mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 109795-74ALVT16260DL,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVT16260DL,518 CAD Model

Description

Product Overview: 74ALVT16260DL,518

The 74ALVT16260DL,518 is a high-performance, integrated circuit designed and manufactured by NXP Semiconductors. This advanced product is a 12-bit to 24-bit universal bus driver that comes equipped with 3-state outputs. It is a part of the ALVT (Advanced Low-Voltage CMOS Technology) series, which is known for its high-speed operation while maintaining low power consumption.

This integrated circuit is specifically designed to improve the performance and density of 3.3V bus interface applications. The 74ALVT16260DL,518 is housed in a 56-pin TSSOP (Thin Shrink Small Outline Package) that offers a space-saving footprint while providing robust functionality. The device operates over a broad voltage range of 2.5V to 3.6V, making it versatile for different system designs and ensuring compatibility with lower voltage systems.

Key Features

  • High-Speed Operation: The device is capable of fast switching, which is crucial for high-speed data processing and communication systems.
  • Low Power Dissipation: With ALVT technology, the product ensures reduced power consumption, making it suitable for power-sensitive applications.
  • Live Insertion and Extraction: It supports hot insertion and removal without causing glitches on the bus, enhancing the flexibility and maintenance of the system.
  • Bus-Hold Data Inputs: The inputs do not require external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • 3-State Outputs: These provide high-impedance states, enabling multiple devices to share a common bus line.

Applications

The 74ALVT16260DL,518 is ideal for a wide range of applications that require high-speed data transfer and interconnectivity. These include, but are not limited to, telecommunications, computing systems, data storage, servers, and networking equipment. Its ability to interface with 3.3V logic levels makes it particularly well-suited for modern digital systems that prioritize efficiency and compact design.

With its combination of speed, power efficiency, and design flexibility, the 74ALVT16260DL,518 from NXP is a reliable choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4680 $68.8080
13+ $9.4098 $122.3274
20+ $9.1164 $182.3280
27+ $8.8219 $238.1913
34+ $8.5285 $289.9690
46+ $7.6461 $351.7206
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess