EN
  • EN
  • DE

74ALVT16373DGG,118

Part No 74ALVT16373DGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description IC 16BIT TRANSP D LATCH 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2.3 V to 2.7 V, 3 V to 3.6 V
Independent Circuits 2
Propagation Delay Time (ns) 2ns
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 118661-74ALVT16373DGG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVT16373DGG,118 CAD Model

Description

Product Overview: 74ALVT16373DGG,118 by NXP Semiconductors

The 74ALVT16373DGG,118 is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the Advanced Low-Voltage CMOS family (ALVT), which is known for its high-speed operation while maintaining low power consumption. The product is specifically designed to cater to the demands of high-speed memory addressing and data storage in systems that require high levels of performance and reliability.

Key Features

  • Technology: The device utilizes advanced 2.5V CMOS technology, ensuring compatibility with low voltage applications and providing a robust interface for mixed-voltage systems.
  • Bus Interface: It features a 16-bit bus interface, which allows for efficient data transfer and communication with microprocessors, microcontrollers, and other digital systems.
  • Transparent Latches: The transparent latches provide temporary data storage and offer a latch-enable (LE) input, which allows data to pass from the inputs to the outputs when LE is high.
  • Output Capability: The 3-state outputs enable connection to a bus-oriented system, providing the ability to send or receive data and to go into a high-impedance state when not in use.
  • Speed: It is designed for high-speed operation, with a typical propagation delay time significantly lower than traditional devices.
  • Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, which is critical for power-sensitive applications.

Applications

The 74ALVT16373DGG,118 is ideal for a variety of applications that require high-speed data storage and transfer, including:

  • Computing systems
  • Communication infrastructure
  • Servers and data centers
  • Industrial control systems
  • Medical equipment

Physical Packaging

This product comes in a TSSOP48 (Thin Shrink Small Outline Package) form factor, with a 48-pin configuration, making it suitable for surface mount technology (SMT). The compact package size allows for a reduction in board space requirements, which is beneficial for space-constrained applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ALVT16373DGG,118 is subjected to rigorous testing and quality control measures to ensure it meets industry standards for performance and reliability. Customers can rely on NXP's reputation for producing durable and dependable components.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8469 $50.8140
145+ $0.6949 $100.7605
225+ $0.6732 $151.4700
310+ $0.6515 $201.9650
400+ $0.6298 $251.9200
535+ $0.5646 $302.0610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess