EN
  • EN
  • DE
  • IT

74AUP1G32GS

Part No 74AUP1G32GS
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Low-power 2-input OR-gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815851-74AUP1G32GS
Ultra Librarian 3D Model Ultra Librarian 74AUP1G32GS CAD Model

Description

Product Overview: 74AUP1G32GS - NXP Semiconductors

The 74AUP1G32GS is a high-performance, single 2-input OR gate integrated circuit produced by NXP Semiconductors. This advanced ultra-low power CMOS device is part of the 74AUP family, designed to operate with a power supply range of 0.8V to 3.6V. This makes it an ideal choice for battery-operated and portable applications where power efficiency is critical.

With its extremely low static and dynamic power consumption, the 74AUP1G32GS is engineered to minimize power dissipation, which in turn helps in extending the battery life of portable devices. The device features Schmitt-trigger inputs which provide hysteresis to enhance noise immunity and allow for slow input transition. This feature is particularly useful in environments where electrical noise is a concern, ensuring stable and reliable operation.

The 74AUP1G32GS boasts a wide operating temperature range from -40°C to +125°C, making it suitable for industrial applications that may be subject to harsh conditions. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring functionality across a broad spectrum of environments.

In terms of packaging, the 74AUP1G32GS comes in a very small and leadless 6-pin XSON package, which helps to save space on printed circuit boards. This compact footprint is particularly beneficial in modern electronics where space is at a premium, such as smartphones, wearables, and IoT devices.

Key features of the 74AUP1G32GS include:

  • Low static power consumption (I<sub>CC = 0.9 µA maximum)
  • Low dynamic power consumption
  • Wide supply voltage range from 0.8V to 3.6V
  • High noise immunity with Schmitt-trigger inputs
  • ESD protection exceeds JESD 22
  • Space-saving 6-pin XSON package

Overall, the 74AUP1G32GS from NXP Semiconductors is a robust, energy-efficient solution for a variety of digital logic applications where space and power consumption are of paramount importance. Its combination of low power, high noise immunity, and small footprint make it an excellent choice for designers looking to optimize their systems for performance and size.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
1,035+ $0.0969 $100.2915
1,600+ $0.0938 $150.0800
2,205+ $0.0908 $200.2140
2,850+ $0.0878 $250.2300
3,815+ $0.0787 $300.2405
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,820 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess