EN
  • EN
  • DE

74AVC16T245BX

Part No 74AVC16T245BX
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175898-74AVC16T245BX
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC16T245BX CAD Model

Description

NXP 74AVC16T245BX - 16-Bit Dual-Supply Translating Transceiver

The NXP 74AVC16T245BX device is a versatile 16-bit dual-supply translating transceiver designed to provide seamless communication between mismatched voltage domains. This high-speed, BiCMOS device is part of NXP's Advanced Very-Low-Voltage CMOS (AVC) family, optimized for use in systems that require low power consumption without sacrificing performance.

Key Features

  • Dual-Supply Operation: The 74AVC16T245BX operates with two separate power supply voltages, V<sub>CCA and V<sub>CCB, ranging from 1.2V to 3.6V, enabling translation between different voltage levels within a system.
  • High-Speed Data Transfer: With support for data transfer rates of up to 250 Mbps, this transceiver is suitable for high-performance applications that require rapid data exchange.
  • Directional Control: Directional control is managed by OE (Output Enable) and DIR (Direction) pins, providing flexibility in controlling the direction of data flow through the device.
  • Bus Hold: The integrated bus hold feature maintains the last known state of the output in the absence of input, reducing the need for external pull-up or pull-down resistors.
  • Low Standby Current: This transceiver is designed for energy efficiency, with a low standby current that minimizes power consumption when not actively transferring data.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection circuits to safeguard against damage from static electricity.

Applications

The 74AVC16T245BX is ideal for a wide range of applications across various industries, including:

  • Mobile and Portable Devices
  • Computing and Data Storage
  • Networking and Telecommunications
  • Consumer Electronics
  • Industrial Control Systems

Package Information

The NXP 74AVC16T245BX is available in a DHVQFN48 package, which is designed for space-constrained applications. Its compact footprint and low-profile design make it an excellent choice for portable and handheld devices.

With its combination of dual-supply level translation, high-speed operation, and low-power consumption, the NXP 74AVC16T245BX translating transceiver is a highly effective solution for interfacing digital circuits operating at different voltage levels within today's sophisticated electronic systems.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Sumitomo Electric
Need more? Email Us
TE Connectivity
Mag45 - RJ45 with Integrated Magnetics
Lowest to $87.5875
Freescale Semiconductor - NXP
Need more? Email Us
Jaro Components Inc.
Need more? Email Us
American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
OR Gate 4-Element 2-IN CMOS 14-Pin CFPAK
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess