EN
  • EN
  • DE

74AVC4T245BQ

Part No 74AVC4T245BQ
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description TXRX 4BIT DUAL 3STATE 16DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2
Voltage - VCCA 0.8V to 3.6V
Voltage - VCCB 0.8V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-DHVQFN (2.5x3.5)
Win Source Part Number 091557-74AVC4T245BQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC4T245BQ CAD Model

Description

NXP 74AVC4T245BQ: 4-bit Dual Supply Translating Transceiver

The NXP 74AVC4T245BQ is a high-performance, 4-bit dual supply translating transceiver designed to address the needs of modern high-speed bidirectional communication between different voltage domains. This integrated circuit is part of NXP's advanced AVC (Advanced Very-low-voltage CMOS) family, which is renowned for its low power consumption and high-speed signal processing capabilities.

This versatile transceiver is suitable for multi-voltage bidirectional level translation applications, including interfacing between microprocessors, microcontrollers, or other digital logic devices that operate at different voltage levels. It allows for seamless data transfer between a 1.2V to 3.6V V<sub>CCA side and a 1.2V to 5.5V V<sub>CCB side, ensuring compatibility across diverse systems.

The 74AVC4T245BQ features four bidirectional data channels, each with its own directional control input, which allows for independent direction control of each channel. This flexibility makes the device exceptionally well-suited for complex data bus management and interface tasks. Additionally, the device is equipped with an output enable (OE) input that can disable the outputs to avoid bus contention.

Key features of the 74AVC4T245BQ include:

  • Wide V<sub>CCA and V<sub>CCB operation range (1.2V to 3.6V for V<sub>CCA, and 1.2V to 5.5V for V<sub>CCB)
  • High-speed data transfer capabilities with over-voltage tolerant inputs and outputs
  • Low ON resistance, providing minimal signal distortion
  • Power-off protection on inputs and outputs, ensuring no excessive current is drawn if the device is powered down
  • ESD protection exceeds JESD 22, ensuring device robustness
  • Space-saving DHVQFN20 package for compact circuit board layouts

The 74AVC4T245BQ is available in a leadless DHVQFN20 package, which is not only space-efficient but also offers optimal thermal performance and reduced parasitic inductance for better high-frequency operation. This makes the transceiver an excellent choice for space-constrained applications such as smartphones, tablets, and other portable electronics.

With its combination of dual supply voltage capability, high-speed operation, and robust protection features, the NXP 74AVC4T245BQ is a reliable and efficient solution for modern electronic systems requiring voltage level translation.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5235 $50.4700
49+ $2.0706 $101.4594
75+ $2.0059 $150.4425
104+ $1.9412 $201.8848
134+ $1.8765 $251.4510
179+ $1.6824 $301.1496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess