EN
  • EN
  • DE

74CBTD16210DGG

Part No 74CBTD16210DGG
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0513+
Reference case TSSOP48
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 713158-74CBTD16210DGG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74CBTD16210DGG CAD Model

Description

Product Overview: NXP 74CBTD16210DGG

The NXP 74CBTD16210DGG is a high-performance, 16-bit bus switch from NXP Semiconductors' CBTD family, designed to provide seamless switching capabilities for data exchange within a system. With its low on-state resistance and minimal propagation delay, this switch is ideal for applications requiring high bandwidth and signal integrity.

Key Features

  • Bus Switch Type: 16-bit
  • Package: 48-pin TSSOP (DGG)
  • Operating Voltage: 4.5V to 5.5V
  • On-State Resistance: Typically around 5Ω, ensuring minimal signal distortion.
  • Propagation Delay: Very low, facilitating faster signal processing.
  • Quick Switch Technology: Enables near-instantaneous switching.
  • 5V Tolerant Inputs and Outputs: Allows interfacing with 5V logic signals without damage.

Applications

The 74CBTD16210DGG is suitable for a multitude of applications where efficient data flow control is essential. It is commonly used in:

  • Server and Networking Equipment
  • Communication Infrastructure
  • Data Centers
  • High-performance Computing Systems
  • Signal Gateway and Routing Applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74CBTD16210DGG is no exception. This product is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding situations. Whether it's for industrial, commercial, or advanced computing applications, this bus switch stands up to the task with ease.

Environmental Compliance

In line with NXP's dedication to environmental sustainability, the 74CBTD16210DGG adheres to various environmental standards. It is RoHS compliant, minimizing the presence of hazardous substances in electronic products, and supports NXP's goal of reducing the ecological footprint of their devices.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0309 $72.0927
6+ $19.7182 $118.3092
10+ $19.1014 $191.0140
13+ $18.4858 $240.3154
17+ $17.8690 $303.7730
22+ $16.0210 $352.4620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess