EN
  • EN
  • DE

74HC10RPEL

Part No 74HC10RPEL
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 165021-74HC10RPEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC10RPEL CAD Model

Description

The NXP 74HC10RPEL is a high-speed Si-gate CMOS device that provides a triple 3-input NAND gate configuration. This integrated circuit is part of the 74HC/HCT family, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic). The device is designed to operate in a wide range of applications, from industrial to commercial, and is particularly suited for use in systems that require logic functions to be implemented in a compact and efficient manner.

Key Features

  • Logic Type: Triple 3-input NAND gate
  • Operating Voltage: 2V to 6V, providing flexible power supply options and compatibility with various logic levels.
  • High Noise Immunity: Ensures stable operation in electrically noisy environments.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, making it suitable for driving multiple devices in a circuit.
  • Symmetrical Output Impedance: Offers balanced drive characteristics, which is crucial for maintaining signal integrity.
  • High-Speed Performance: Fast propagation delays and transition times make it ideal for high-speed applications.
  • Low Power Consumption: Reduces overall power usage, making it suitable for energy-sensitive designs.
  • ESD Protection: Features robust electrostatic discharge protection to enhance durability and longevity.
  • Standard Pin Configuration: Comes in a standard 14-pin package, facilitating easy integration into existing designs.

Applications

The 74HC10RPEL is versatile and can be used in a variety of applications, such as:

  • Logic circuit design and implementation
  • Signal processing
  • Function generation
  • Complex logic networks
  • Control systems
  • Embedded systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74HC10RPEL is manufactured with stringent quality control processes, ensuring that it meets the high standards expected from NXP products. Its robust performance and durability make it a preferred choice for designers and engineers seeking reliable logic solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess