EN
  • EN
  • DE
  • IT

74HC175D

Part No 74HC175D
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description Quad D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 4BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 63MHz
Max Propagation Delay at V, Max CL 24ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 4μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131577-74HC175D
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC175D CAD Model

Description

The 74HC175D is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its reliability and versatility in a wide range of digital applications. This particular integrated circuit is a quad D-type flip-flop with clear functionality, meaning it contains four individual D-type flip-flops within a single package, each with its own independent clear input.

Key Features

  • Logic Family: The 74HC175D is part of the 74HC (High-speed CMOS) family, which is well-regarded for its excellent operational speed and low power consumption.
  • Flip-Flop Type: D-type, which latches data on the rising edge of the clock signal, ensuring synchronized data output.
  • Output Type: The device provides true (non-inverted) outputs for each flip-flop.
  • Clear Function: Features an asynchronous master reset input (clear) for each flip-flop, allowing for immediate resetting of the output to a low state.
  • Package: Comes in a standard SOIC-16 package, which is suitable for surface-mount technology (SMT) and compatible with automated assembly processes.
  • Supply Voltage Range: Operates over a wide supply voltage range from 2.0V to 6.0V, catering to various logic level requirements.
  • High Noise Immunity: Possesses a high noise immunity characteristic of CMOS devices, making it stable and reliable in electrically noisy environments.
  • Speed: Fast propagation delays and high clock frequencies are achievable, making it suitable for high-speed operations.
  • Temperature Range: Designed to operate over a broad temperature range, ensuring functionality in diverse working conditions.

Applications

The 74HC175D is ideal for use in a variety of digital circuits and systems. Its applications include data storage, shift registers, data manipulation, pattern generation, and as a buffer or temporary storage for binary data. Its robust design also makes it suitable for implementing logic functions and control circuits in both commercial and industrial electronic devices.

With its combination of speed, low power consumption, and high noise immunity, the 74HC175D from NXP is a go-to choice for designers and engineers looking for a reliable flip-flop component in their digital logic solutions.

You May Also Be Interested in

ON Semiconductor
IC FLIP FLOP D 14TSSOP
Lowest to $1.0380
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.9170
Texas Instruments
IC D-TYPE POS TRG SNGL 5DSBGA
Lowest to $0.5703
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.4217
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6595
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 16SOIC / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC T/R
Lowest to $1.1638
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC / Flip Flop JK-Type Neg-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.5232
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess