EN
  • EN
  • DE

74HC237D,653

Part No 74HC237D,653
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 3:8 LINE DECODER/DEMUX 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 116678-74HC237D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC237D,653 CAD Model

Description

Product Overview: 74HC237D,653 by NXP Semiconductors

The 74HC237D,653 is a high-speed Si-gate CMOS device and is part of the 74HC family of digital electronics. This particular integrated circuit is designed and manufactured by NXP Semiconductors, a trusted name in the industry known for its innovation and quality. The 74HC237D,653 is a 3-to-8 line decoder/demultiplexer with address latches and is commonly used in a wide range of digital applications.

Key Features

  • Logical Function: The device serves as a 3-to-8 line decoder or demultiplexer with latched inputs, which makes it versatile for various applications where decoding or demultiplexing is required.
  • Package: It comes in a small and convenient SO-16 (Small Outline) package, which is suitable for space-constrained applications.
  • Supply Voltage Range: The 74HC237D,653 operates on a wide supply voltage range from 2.0V to 6.0V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with microcontrollers and other digital systems.
  • High-Speed Performance: The device is capable of fast switching, which is essential for high-speed digital systems.
  • Low Power Consumption: As part of the high-speed CMOS family, it offers the benefit of reduced power consumption compared to traditional TTL devices.
  • ESD Protection: The inputs are equipped with protection against electrostatic discharge, thereby enhancing the durability of the device in handling and operation.
  • Multiple Input Enable: The device features multiple enable inputs for easy expansion or cascading of circuits without the need for external gates.

Applications

The 74HC237D,653 is ideal for use in high-performance memory decoding or data-routing applications. Its versatility makes it suitable for a variety of digital circuits, including:

  • Computer systems
  • Communication devices
  • Control systems
  • Programmable logic controllers

With its robust design and compatibility with various logic levels, the 74HC237D,653 by NXP Semiconductors is an excellent choice for designers looking to add reliable decoding or demultiplexing capability to their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3217 $51.4720
380+ $0.2640 $100.3200
590+ $0.2557 $150.8630
810+ $0.2475 $200.4750
1,050+ $0.2392 $251.1600
1,400+ $0.2145 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess