EN
  • EN
  • DE

74HC367N

Part No 74HC367N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex buffer/line driver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131726-74HC367N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC367N CAD Model

Description

Product Overview: 74HC367N by NXP Semiconductors

The 74HC367N, manufactured by NXP Semiconductors, is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family. This integrated circuit is designed to provide logic-level conversion and buffering capabilities with high noise immunity and low power consumption. The 74HC367N is particularly well-suited for interfacing with high-capacitance loads or for driving bus lines in computing and telecommunication systems.

Key Features

  • Logic Type: Hex Buffer/Line Driver with 3-state outputs
  • Number of Elements: 6
  • Number of Bits per Element: 1
  • Output Type: 3-State
  • Supply Voltage Range: 2.0 V to 6.0 V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: DIP-16 (Dual In-line Package)
  • Pin Count: 16

Performance and Quality

The 74HC367N boasts a balanced propagation delay and transition times, which ensures reliable and fast operation even at high frequencies. Its low power consumption and high noise immunity are attributed to the CMOS technology used in its design. The device operates over a wide range of voltages, making it versatile for various applications. The 74HC367N is also characterized by its non-inverting buffers with 3-state outputs, which allow for connection to bus lines as either a high-impedance inactive state or a logic high/low state.

Applications

The versatility of the 74HC367N allows it to be used in a broad array of applications, including:

  • Logic level shifting and bus driving
  • Memory address driving
  • Interfacing in microprocessor or microcontroller based systems
  • Communication equipment
  • Data acquisition systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC367N is rigorously tested to ensure it meets the industry standards for reliability and performance. With its robust design and NXP's reputation for quality, this IC is a reliable choice for designers and engineers looking for a dependable solution in their digital logic applications.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3292 $59.2560
430+ $0.2703 $116.2290
665+ $0.2610 $173.5650
915+ $0.2529 $231.4035
1,180+ $0.2449 $288.9820
1,580+ $0.2195 $346.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 684 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess