EN
  • EN
  • DE

74HC390PW-T

Part No 74HC390PW-T
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC DUAL DEC RIPPLE COUNT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 71MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 076284-74HC390PW-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC390PW-T CAD Model

Description

Product Overview: 74HC390PW-T from NXP

The 74HC390PW-T is a high-speed Si-gate CMOS device and is pin-compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP, a leader in the semiconductor industry, this integrated circuit is part of the 74HC family, known for its high noise immunity and low power consumption. The 74HC390PW-T is designed to provide dual 4-bit decade ripple counters in a single package, making it a versatile component for a wide range of counting applications.

Key Features

  • Dual 4-bit Decade Counters: The device contains two independent decade counters, each capable of counting from 0 to 9. This feature allows for parallel counting operations or expanded counting sequences.
  • High-Speed Operation: It operates at high speeds, with a typical clock frequency of up to 100 MHz, which is suitable for fast systems and high-performance applications.
  • Low Power Consumption: As part of the 74HC series, the 74HC390PW-T boasts a low power consumption, which is ideal for battery-powered and energy-efficient designs.
  • Wide Operating Voltage: The device can operate within a voltage range of 2 V to 6 V, providing flexibility in various types of circuit designs and compatibility with TTL levels.
  • Output Capability: Standard outputs are capable of driving 10 LSTTL loads, which means the device can directly interface with most TTL components without additional buffering.
  • Temperature Range: The 74HC390PW-T is designed to function over a broad temperature range, typically from -40°C to +125°C, ensuring reliability across various environmental conditions.

Applications

The versatility of the 74HC390PW-T makes it suitable for a variety of applications, including:

  • Frequency division
  • Time-delay generation
  • Counter design and implementation
  • Digital watches and timers
  • Event counting
  • Sequential state machines

Package and Quality

The device is available in a TSSOP16 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Its small form factor does not compromise on the robustness and quality that NXP is known for. Moreover, the 74HC390PW-T is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring environmental safety and sustainability.

With its combination of high-speed operation, low power consumption, and dual counting capabilities, the 74HC390PW-T from NXP is a reliable and efficient choice for designers looking to implement advanced counting solutions in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess