EN
  • EN
  • DE

74HC393D

Part No 74HC393D
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC COUNTER DUAL 4BIT BIN 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 107MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 094625-74HC393D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC393D CAD Model

Description

NXP 74HC393D Dual 4-bit Binary Ripple Counter

The NXP 74HC393D is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family characterized by low power consumption and high noise immunity. This integrated circuit is designed to operate in a wide range of applications, from industrial to commercial, making it a versatile component for any digital system requiring reliable counting functionality.

The 74HC393D comprises two identical, independent 4-bit binary ripple counters, each featuring a master reset input (nMR) for synchronous resetting of the counter. Each section of the counter can be used separately or in combination to create larger counters with varying word lengths.

Each 4-bit counter is incremented on the falling edge (negative transition) of the input clock signal (nCP), providing a predictable and stable counting sequence. The counters are cascaded in such a way that the overflow pulse of the first counter triggers the clock input of the second counter, allowing for simple expansion of counting range without the need for additional circuitry.

Key Features of the NXP 74HC393D:

  • Wide Operating Voltage: Ranges from 2.0 V to 6.0 V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • High-Speed Operation: With a typical clock frequency of up to 100 MHz at 5 V, the 74HC393D is suitable for high-speed applications.
  • Low Power Consumption: The IC has a low power dissipation characteristic, making it suitable for battery-operated devices.
  • Output Capability: Standard outputs are capable of driving up to 10 LSTTL loads, ensuring good signal integrity.
  • Synchronous Reset: A master reset function allows for the synchronous resetting of the counter, providing precise control over the counting sequence.

The 74HC393D is packaged in a 14-pin SOIC configuration, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This, combined with its robustness and high functionality, makes the NXP 74HC393D an excellent choice for designers looking to implement efficient counting solutions in their digital systems.

Whether you're developing timers, frequency dividers, or other digital counters, the NXP 74HC393D provides a reliable and efficient solution that meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2585 $50.4075
475+ $0.2121 $100.7475
730+ $0.2055 $150.0150
1,010+ $0.1989 $200.8890
1,305+ $0.1922 $250.8210
1,745+ $0.1723 $300.6635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess