EN
  • EN
  • DE

74HC4015N

Part No 74HC4015N
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description Dual 4-bit serial-in/parallel-out shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131770-74HC4015N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4015N CAD Model

Description

Product Overview: 74HC4015N

The 74HC4015N is a high-quality integrated circuit produced by NXP Semiconductors, a reputable leader in the electronics industry. This particular component is part of the 74HC (High-speed CMOS) family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74HC4015N is a dual 4-stage serial shift register that offers a wide range of applications in digital systems.

Key Features

  • Logic Family: The device operates under the CMOS logic family, ensuring low power consumption and high noise immunity.
  • Shift Register Type: It features a dual 4-stage serial shift register, which allows for serial-to-serial/parallel-to-serial data conversion.
  • Operating Voltage: The 74HC4015N functions within a voltage range of 2V to 6V, catering to various power requirements and making it suitable for battery-operated devices.
  • Output Current: It can deliver output currents of ±25mA, providing sufficient drive capability for most applications.
  • Package Type: The device is available in a DIP-16 (Dual In-line Package) that is easy to handle and integrate into various types of circuit boards.
  • Temperature Range: It operates within a temperature range of -40°C to +125°C, ensuring reliability under extreme conditions.

Applications

The 74HC4015N is versatile and can be utilized in a myriad of digital applications. Some common uses include:

  • Data storage and transfer in computers and peripherals
  • Serial-to-parallel data conversion for digital processing
  • Signal routing and processing in communication systems
  • Automotive systems and controls
  • Instrumentation and test equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74HC4015N is no exception, undergoing rigorous testing to ensure it meets industry standards for performance and durability. With its robust design and NXP's dedication to excellence, this shift register is an excellent choice for designers and engineers looking to build efficient and reliable digital systems.

Whether you are working on a simple hobby project or a complex industrial application, the 74HC4015N from NXP Semiconductors offers the performance and flexibility you need to succeed.

You May Also Be Interested in

Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess