EN
  • EN
  • DE

74HC4094

Part No 74HC4094
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-stage shift-and-store bus register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131834-74HC4094
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74HC4094 CAD Model

Description

NXP 74HC4094 - 8-stage Shift-and-Store Bus Register

The NXP 74HC4094 device is a high-speed Si-gate CMOS component that belongs to a high-performance family of shift-and-store bus registers. This integrated circuit is designed to offer a flexible and efficient solution for digital signal processing, specifically in applications requiring the serial-to-parallel conversion of data with storage and capability to drive a bus line.

Key Features:

  • Shift Register: The 74HC4094 features an 8-bit serial-in/parallel-out shift register, which allows for the serial input of data and then the parallel output after a specific number of clock cycles.
  • Storage Register: Following the shift register, an 8-bit storage register holds the data before it is output on the bus, ensuring controlled data management and timing.
  • Tri-State Outputs: The outputs of the storage register are tri-state, which means they can be in one of three states: high, low, or high-impedance. This allows for the direct driving of data lines within bus-oriented systems.
  • Output Capability: The device has a high current output capability, suitable for driving LEDs or other display elements, as well as standard TTL loads.
  • Clock Input: The clock input is tolerant to slower clock rise and fall times, which provides flexibility in interfacing with different types of microprocessors or microcontrollers.
  • Multiple Package Options: The 74HC4094 is available in several package types, including DIP, SO, and TSSOP, to fit various assembly and space requirements.

Applications:

The versatility of the NXP 74HC4094 makes it suitable for a wide range of applications. It is commonly used in:

  • Serial-to-parallel data conversion
  • Interface circuits
  • LED displays and indicator panels
  • Data storage and transfer systems
  • Microprocessor/microcontroller expansion

With its robust design and ability to interface with various logic families, the NXP 74HC4094 is a reliable choice for designers looking to implement efficient data handling and bus management in their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Infineon Technologies
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Samsung
Lowest to $6.5223
Analog Devices Inc.
Lowest to $1.9566
UTC
Lowest to $0.0622
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess