EN
  • EN
  • DE

74HC58

Part No 74HC58
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual AND-OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131882-74HC58
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC58 CAD Model

Description

NXP 74HC58 Integrated Circuit

The NXP 74HC58 is a high-speed Si-gate CMOS device, renowned for its robust performance and versatility in a wide range of electronic applications. This integrated circuit is designed to operate in the same high-speed range as LSTTL but with significantly reduced power consumption, making it an ideal choice for power-sensitive designs.

Key Features:

  • Logic Type: The 74HC58 belongs to the 74HC family, which is well-known for its high-speed logic gate functions.
  • Operating Voltage: This IC operates at a wide range of voltages, typically from 2V to 6V, accommodating various levels of signal voltages and making it suitable for interfacing with other logic families.
  • Low Power Consumption: It consumes low power, which is a hallmark of the CMOS technology, thereby extending the battery life in portable applications.
  • High Noise Immunity: The 74HC58 features a high noise immunity level, ensuring stable operation even in electrically noisy environments.
  • Speed: It offers fast propagation delays, which makes it an excellent choice for high-speed logic operations.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, providing sufficient current for various digital applications.
  • Pin Configuration: The device comes in a standard 14-pin package, which is convenient for PCB layout and design.

Typical Applications:

The NXP 74HC58 is used in a diverse array of applications, including:

  • Logic circuits
  • Signal processing
  • Computer systems
  • Control systems
  • Communication devices

Its ability to interface with other logic families, coupled with its low power consumption, makes it a versatile component for both simple and complex digital systems. Whether you're designing consumer electronics, automotive systems, or industrial controls, the NXP 74HC58 offers the reliability and performance needed to meet your design specifications.

Overall, the NXP 74HC58 is a testament to NXP's commitment to providing high-quality, high-performance integrated circuits that push the boundaries of digital logic technology.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3262 $58.1550
61+ $1.9081 $116.3941
94+ $1.8492 $173.8248
130+ $1.7891 $232.5830
167+ $1.7302 $288.9434
224+ $1.5512 $347.4688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess