EN
  • EN
  • DE

74HC58D

Part No 74HC58D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual AND-OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131883-74HC58D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC58D CAD Model

Description

The 74HC58D is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This integrated circuit is a part of the 74HC series, which is well-regarded for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: The 74HC58D is a specialized logic gate IC that provides advanced functionality for complex digital systems.
  • Supply Voltage: It operates on a wide range of supply voltages from 2.0V to 6.0V, making it versatile for use in various applications.
  • High Noise Immunity: The device is characterized by its high noise immunity, which ensures stable operation even in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed operation, the 74HC58D maintains low power consumption, making it suitable for power-sensitive designs.
  • Output Drive Capability: It has the capability to drive up to 10 LSTTL loads, providing ample output current for downstream digital logic circuits.

Applications

The 74HC58D is used in a broad range of applications, including:

  • Logic circuit design and implementation
  • Signal processing
  • Complex data routing and decision-making systems
  • Embedded systems and microcontroller interfacing
  • Automotive electronics and control units

Package and Quality

The NXP 74HC58D comes in a SOIC-14 (Small Outline Integrated Circuit) package, which is compact and suitable for space-constrained applications. The package is also designed for easy surface-mount assembly on printed circuit boards. NXP's commitment to quality ensures that each 74HC58D IC meets stringent industry standards for performance and reliability.

Environmental and Regulatory Compliance

NXP is dedicated to environmental stewardship and ensures that the 74HC58D complies with various international regulations. The device is RoHS (Restriction of Hazardous Substances) compliant, lead-free, and designed to meet current and future environmental directives.

You May Also Be Interested in

Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
IDT, Integrated Device Technology Inc
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
STMicroelectronics
Need more? Email Us
UTC
Lowest to $0.0622
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
Lowest to $3.2617
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess