EN
  • EN
  • DE

74HC74D

Part No 74HC74D
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description Dual D-type flip-flop with set and reset; positive-edge trigger / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology CMOS
Frequency 24 MHz
Mounting Surface Mount
Operating Temp Range -40C to 125C
Output Type Standard
Package Type SO
Packaging Bulk
Pin Count 14
Type D
Propagation Delay Time 300 ns
Number of Elements 2
High Level Output Current -5.2 mA
Operating Temperature Classification Automotive
Number of Bits 2
Low Level Output Current 5.2 mA
Logic Family HC
Clock-Edge Trigger Type Positive-Edge
Rad Hardened No
Operating Supply Voltage (Typ) 5 V
Operating Supply Voltage (Min) 2 V
Operating Supply Voltage (Max) 6 V
Win Source Part Number 095089-74HC74D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Consumer Electronics, Computers & Computer Peripherals
Family Name 74HC74
Introduction Date September 01, 1993
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74HC74D CAD Model

Description

The 74HC74D is a high-speed Si-gate CMOS device from NXP Semiconductors, known for its robust performance and versatility in various electronic applications. This integrated circuit is a dual positive-edge triggered D-type flip-flop with individual data (D), set (S), reset (R), clock (CP) inputs, and outputs (Q and Q̅).

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: Differential
  • Trigger Type: Positive-Edge
  • Supply Voltage Range: 2.0V to 6.0V
  • High-Speed Performance: Typical shift frequency of 80 MHz at 5V
  • Low Power Consumption: Balanced propagation delays and transition times

Applications

The 74HC74D is ideal for a wide range of applications, including:

  • Toggle circuits
  • Counters and dividers
  • General-purpose registers
  • Control circuits

Product Specifications

Attribute Details Package Type SO-14 Mounting Type Surface Mount Pin Count 14 Operating Temperature -40°C to +125°C Logic Family 74HC Fabrication Technology CMOS

Quality and Reliability

The 74HC74D is manufactured by NXP, a trusted leader in semiconductor solutions. It is designed to meet the stringent requirements of the electronics industry, ensuring high reliability and performance. The device is compliant with industry standards and is suitable for use in commercial, industrial, and automotive applications where a robust and dependable logic solution is required.

For detailed technical specifications, application notes, and support documentation, please refer to the official NXP datasheets and product resources.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
NXP / Nexperia
Lowest to $0.2703
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1538 $50.7540
695+ $0.1440 $100.0800
1,080+ $0.1392 $150.3360
1,550+ $0.1294 $200.5700
2,010+ $0.1246 $250.4460
2,510+ $0.1197 $300.4470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess