EN
  • EN
  • DE

74HC85PW

Part No 74HC85PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-bit magnitude comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131937-74HC85PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC85PW CAD Model

Description

The 74HC85PW is a high-speed Si-gate CMOS device from NXP Semiconductors designed to compare the magnitude of two 4-bit binary or BCD (Binary Coded Decimal) words and provide outputs for various comparison conditions. This integrated circuit is a crucial component in systems where digital data processing requires comparison operations, such as in microcontrollers, data processing units, and digital systems requiring sorting or decision-making capabilities.

Key Features:

  • Logic Family: The device belongs to the 74HC family, known for its high-speed CMOS technology.
  • Package: The 74HC85PW comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is suitable for surface mounting and space-saving applications.
  • Supply Voltage Range: It operates on a wide range of supply voltages from 2.0 V to 6.0 V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Expansion Capability: Multiple 74HC85PW devices can be cascaded in series to compare words longer than 4 bits, providing scalability for complex applications.
  • Output Capability: The comparator provides three outputs: A>B, A<B, and A=B, which indicate whether one binary word is greater than, less than, or equal to the other, respectively.
  • Low Power Consumption: The device features low power dissipation, which is a critical attribute for power-sensitive applications.
  • High Noise Immunity: Characteristic of the 74HC family, the 74HC85PW exhibits high noise immunity, ensuring stable operation in electrically noisy environments.

Applications:

The 74HC85PW is versatile and can be used in a wide range of applications, including:

  • Microprocessor systems
  • Digital data processing
  • Instrumentation and control systems
  • Computer logic comparison
  • Address decoding
  • Binary and BCD operations

With its robust feature set and flexibility, the 74HC85PW from NXP is an essential component for designers and engineers looking to incorporate reliable and efficient comparison functions into their digital systems.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess