Product Overview: 74HCT00D/S242
The 74HCT00D/S242 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility. This integrated circuit is part of the 74HCT family, which is designed to interface with TTL (Transistor-Transistor Logic) levels and is characterized by its compatibility with LSTTL (Low-power Schottky TTL).
Key Features
- Logic Type: Quad 2-input NAND gate, offering the fundamental building block for digital circuits.
- Package: Housed in an SO14 package, this surface-mount device is optimized for compact PCB layouts.
- Supply Voltage Range: Operates with a 5V supply voltage, making it suitable for a wide array of digital applications.
- High Noise Immunity: Ensures stable operation even in electrically noisy environments.
- Low Power Consumption: Combines CMOS low power advantages with TTL-level performance.
- Compatibility: Input levels are TTL compatible, allowing for direct interfacing with TTL logic without the need for additional components.
Applications
The 74HCT00D/S242 is designed for use in a broad range of applications where NAND logic is required. Its typical applications include:
- Logic gates and building blocks in digital systems
- Function generators
- Control systems
- Data processing
- Signal processing
Product Specifications
Attribute
Value
Logic Family
74HCT
Logic Function
NAND
Number of Gates
4
Number of Inputs per Gate
2
Output Type
Standard
Mounting Type
Surface Mount
Package Type
SO14
Operating Temperature
-40°C to +125°C
The 74HCT00D/S242 from NXP is a reliable and essential component for designers looking to create efficient and effective digital circuits with TTL compatibility and CMOS low power benefits.