Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 24ns @ 4.5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 097199-74HCT08D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT08D,653 CAD Model

Description

Product Overview: 74HCT08D,653

The 74HCT08D,653 is a high-speed Si-gate CMOS device that is part of the 74HCT family of integrated circuits. Manufactured by NXP Semiconductors, this product is designed to provide logic-level conversions while interfacing TTL and CMOS circuits at high speeds. The 74HCT08D,653 is a quad 2-input AND gate that delivers robust performance with the capability to operate in a wide range of industrial and commercial applications.

Key Features

  • Logic Type: Quad 2-input AND gate
  • Package: SO14 plastic small outline package; 14 leads; body width 3.9 mm
  • Supply Voltage Range: 4.5V to 5.5V
  • High-Speed Performance: tpd of 8 ns (typ) at VCC = 5V
  • Low Power Consumption: ICC of 1 μA (max) at TA = 25°C
  • Output Capability: Standard
  • Input Level: TTL level
  • ESD Protection: HBM JESD22-A114E exceeds 2000V, MM JESD22-A115-A exceeds 200V
  • Latch-Up Performance: JESD78 Class II exceeds 100 mA

Applications

The 74HCT08D,653 is suited for a variety of applications where logical AND functions are required. It is commonly used in:

  • Logic gates circuits
  • Embedded systems
  • Control systems
  • Signal processing
  • Computers and computer peripherals
  • Networking equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT08D,653 has been rigorously tested to meet industry standards for quality and reliability, ensuring stable and consistent performance in your electronic designs.

Environmental Compliance

The product is compliant with the RoHS Directive 2011/65/EU, reflecting NXP's dedication to environmental sustainability. By choosing the 74HCT08D,653, customers can be confident they are selecting a product that minimizes environmental impact while delivering the functionality required for their applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 2CH 2-INP 6XSON
Need more? Email Us
ECAD model for 74AUP2G06GN,132
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14DIP
Need more? Email Us
ECAD model for N74F27N,602
Nexperia USA Inc.
IC INVERTER 6CH 6-INP 14TSSOP
Need more? Email Us
ECAD model for 74ALVC14PW,112
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Need more? Email Us
ECAD model for 74AUP1G06GM,132
Nexperia USA Inc.
IC INVERTER 3CH 3-INP 8XSON
Lowest to $0.1630
ECAD model for 74LVC3G06GS,115
Nexperia USA Inc.
IC GATE OR 1CH 3-INP 6XSON
Need more? Email Us
ECAD model for 74AUP1G332GS,132
Nexperia USA Inc.
IC GATE AND 1CH 2-INP SC74A
Need more? Email Us
ECAD model for XC7SH08GV,125
Nexperia USA Inc.
IC INVERT SCHMITT 2CH 2INP 6TSOP
Lowest to $0.3324
ECAD model for 74HCT2G14GV-Q100H
Nexperia USA Inc.
IC GATE NAND 1CH 3-INP 6XSON
Need more? Email Us
ECAD model for 74LVC1G10GM,115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1760 $50.1600
695+ $0.1444 $100.3580
1,075+ $0.1399 $150.3925
1,480+ $0.1354 $200.3920
1,910+ $0.1309 $250.0190
2,560+ $0.1173 $300.2880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,190 pieces
MOQ: 285 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention