Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131969-74HCT109PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT109PW CAD Model

Description

Product Overview: 74HCT109PW by NXP Semiconductors

The 74HCT109PW from NXP Semiconductors is a high-speed Si-gate CMOS device that is pin compatible with Low-power Schottky TTL (LSTTL). This dual positive edge-triggered JK flip-flop integrated circuit is designed for robust performance in a wide range of applications. It is part of the 74HCT family, which is known for its high noise immunity and low power consumption.

Key Features

  • Logic Type: Dual JK Flip-Flop with Set and Reset
  • Operating Voltage: 4.5 V to 5.5 V
  • Output Current: -8 mA / +8 mA
  • Trigger Type: Positive-edge
  • Package: TSSOP16 (Thin Shrink Small Outline Package)
  • Temperature Range: -40°C to +125°C
  • Logic Family: HCT
  • Propagation Delay Time: 13 ns

Product Description

The 74HCT109PW is equipped with two identical, independent JK flip-flops with individual J, K, clock (CP), set (SD), and reset (RD) inputs, and complementary Q and Q outputs. The set and reset are asynchronous active LOW inputs and operate independently of the clock input. The JK design allows each flip-flop to operate as a toggle flip-flop by tying both inputs to HIGH.

With its fast propagation delay and edge-triggered clock inputs, the 74HCT109PW ensures reliable operation in high-speed systems. The device's standard TSSOP16 packaging makes it suitable for surface-mounted design, offering a compact solution for space-constrained applications.

For designers looking for TTL compatibility with the added benefits of CMOS technology, such as lower power dissipation and higher speeds, the 74HCT109PW is an excellent choice. Its robustness is further ensured by the wide operating temperature range, making it suitable for industrial and automotive environments, as well as consumer electronics.

Applications

The versatility of the 74HCT109PW lends itself to a multitude of applications, including:

  • Counters and dividers
  • Control systems
  • Data storage and transfer
  • Communication systems
  • Pulse shaping and timing circuits

With its reliable performance and compatibility with existing systems, the 74HCT109PW from NXP Semiconductors is a go-to component for engineers and designers in various fields seeking a dependable flip-flop solution.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 14-Bit DAC | IC DAC 14BIT V-OUT 28PLCC
Lowest to $29.7799
ECAD model for AD7840KP
Artesyn Embedded Technologies
15 Watts | DC DC CONVERTER 3.3V 15W
Need more? Email Us
ECAD model for AK40A-048L-033F04SM
NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B
Molex, LLC
Impel 92 Ohm, 6 Pair Right-Angle Daughtercard, 1.90mm Pitch, Unguided | CONN RCPT IMPEL PCB
Need more? Email Us
ECAD model for 1714001038
STMicroelectronics
QUAD EXCLUSIVE OR GATE
Need more? Email Us
ECAD model for 74ACT86
Analog Devices Inc.
High Performance 4/8 Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16SOIC
Need more? Email Us
ECAD model for ADG438FBR
Analog Devices Inc.
6.25 Gbps 4×4 Digital Crosspoint Switch with EQ
Need more? Email Us
ECAD model for AD8156ABCZ
Intel
DC and Switching Characteristics for MAX V Devices | IC CPLD 980MC 6.2NS 256FBGA
Lowest to $23.9394
ECAD model for 5M1270ZF256C5N
ON Semiconductor
Octal D-Type Latch with 3-STATE Outputs | IC LATCH OCT D-TYPE 3ST 20TSSOP
Need more? Email Us
ECAD model for 74ABT573CMTC

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1416 $57.0800
120+ $0.9368 $112.4160
190+ $0.9075 $172.4250
260+ $0.8782 $228.3320
330+ $0.8490 $280.1700
445+ $0.7612 $338.7340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 50 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention