EN
  • EN
  • DE

74HCT132D-T

Part No 74HCT132D-T
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description 4-ch, 2-input, 4.5-V to 5.5-V NAND gates with Schmitt-Trigger inputs 14-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Number of Gates 3
Number of Pins 14
RoHS Compliant
Win Source Part Number 1040402-74HCT132D-T
Categories Logic - Gates and Inverters
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HCT132D-T CAD Model

Description

Product Overview: 74HCT132D-T from NXP

The 74HCT132D-T is a high-speed Si-gate CMOS device and is pin compatible with low power Schottky TTL (LSTTL). This product, manufactured by NXP Semiconductors, is part of the 74HCT family, which is known for its robust performance and compatibility with TTL logic levels. The 74HCT132D-T is designed to provide the functionality of quad two-input NAND gates with Schmitt-trigger inputs.

Key Features

  • Logic Type: The device consists of four independent NAND gates with Schmitt-trigger action on all inputs, making it ideal for transforming slowly changing input signals into sharply defined jitter-free output signals.
  • Package: It comes in a SO14 plastic small outline package, which is not only space-efficient but also suitable for high-density mounting.
  • Supply Voltage Range: The 74HCT132D-T operates with a supply voltage range of 4.5V to 5.5V, making it compatible with standard 5V digital circuits.
  • High Noise Immunity: The Schmitt-trigger action at the inputs makes the circuit highly tolerant to slower input rise and fall times and provides a higher noise immunity.
  • Low Power Consumption: The device has a balance between high speed and low power consumption, which is a hallmark of the CMOS technology.

Applications

The 74HCT132D-T is versatile and can be used in a wide range of applications. It is particularly useful in applications where input signals are slow or noisy and a clean output signal is needed. Common applications include:

  • Wave shaping and noise filtering
  • Astable multivibrators
  • Signal processing
  • Logic circuitry

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT132D-T is no exception, and it comes with the assurance of rigorous testing and compliance with industry standards for quality and reliability. Whether you're designing consumer electronics, industrial control systems, or complex computing hardware, the 74HCT132D-T from NXP is a reliable choice for your digital logic needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1505 $50.4175
715+ $0.1408 $100.6720
1,105+ $0.1360 $150.2800
1,585+ $0.1263 $200.1855
2,060+ $0.1214 $250.0840
2,575+ $0.1166 $300.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess