EN
  • EN
  • DE

74HCT151PW,118

Part No 74HCT151PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 8-INPUT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 133693-74HCT151PW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT151PW,118 CAD Model

Description

Product Overview: 74HCT151PW,118

The 74HCT151PW,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to provide exceptional performance and reliability in a wide range of applications. This integrated circuit is part of the 74HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) while offering the low power consumption of CMOS technology.

Key Features

  • Logic Type: 8-input Multiplexer
  • Package: TSSOP-16 (Thin Shrink Small Outline Package)
  • Operating Voltage: 4.5 V to 5.5 V
  • Input Level: TTL
  • Output Level: CMOS
  • Propagation Delay: 16 ns (Typical) at 5 V
  • Current - Output High, Low: 4 mA, 4 mA
  • Operating Temperature: -40°C to +125°C

The 74HCT151PW,118 multiplexer operates with an 8-input configuration, allowing it to select one of the eight inputs to be outputted based on the 3-bit binary selection. This feature makes it suitable for implementing logic functions, data routing, and resource sharing in digital systems. Its high noise immunity and low power dissipation make it an excellent choice for interfacing with TTL logic levels while maintaining CMOS efficiency.

Applications

The versatility of the 74HCT151PW,118 allows it to be used across various applications, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Computer peripheral interfacing
  • Control systems

Its robust operating temperature range ensures reliable operation in harsh environments, making it suitable for industrial and automotive applications where temperature extremes are common.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74HCT151PW,118 is no exception. It is manufactured to meet strict industry standards, ensuring both performance and durability. Engineers and designers can trust this multiplexer to perform consistently throughout its lifecycle.

In summary, the 74HCT151PW,118 from NXP Semiconductors is a versatile and efficient solution for digital multiplexing needs, offering TTL compatibility with the benefits of CMOS technology in a compact and reliable TSSOP-16 package.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1125 $64.0125
20+ $5.8362 $116.7240
31+ $5.6537 $175.2647
43+ $5.4712 $235.2616
55+ $5.2887 $290.8785
74+ $4.7413 $350.8562
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess