EN
  • EN
  • DE

74HCT154N

Part No 74HCT154N
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-to-16 line decoder/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132017-74HCT154N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74HCT154N CAD Model

Description

Product Overview: 74HCT154N by NXP Semiconductors

The 74HCT154N is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This particular chip is a 4-to-16 line decoder/demultiplexer that features the high-speed Si-gate CMOS technology, offering robust performance for a wide range of digital applications.

At the heart of the 74HCT154N is its ability to decode four binary-coded inputs into one of sixteen mutually exclusive outputs. This functionality is essential in applications that require data distribution, signal routing, or the expansion of output lines, such as in microcontroller interfacing, memory chip selection, and control logic operations.

Key Features

  • Compatibility: The chip is compatible with TTL levels, ensuring it can interface with older technology and maintain versatility across different platforms.
  • Low Power Consumption: With its CMOS technology, the 74HCT154N boasts a reduced power consumption, making it suitable for power-sensitive designs.
  • High Noise Immunity: The device has a built-in noise immunity that guarantees stable operation even in electrically noisy environments.
  • Multiple Outputs: The sixteen outputs provide ample options for complex circuit designs, allowing for significant expansion and multiplexing capabilities.

Technical Specifications

  • Logic Family: HCT
  • Logic Type: 4-to-16 Line Decoder/Demultiplexer
  • Package Type: DIP-24 (Dual In-line Package)
  • Supply Voltage: Typically 5V
  • Operating Temperature: -40°C to +125°C
  • Propagation Delay Time: Balanced propagation delays and transition times for improved system performance.

The 74HCT154N is housed in a DIP-24 package, which is widely used and easy to handle in various assembly processes. The device's standard 5V supply voltage allows for easy integration into most digital systems without the need for additional power regulation components.

Whether you are designing a complex digital system or looking to streamline your existing setup, the 74HCT154N from NXP Semiconductors offers the reliability and functionality required to meet your design challenges. Its robust feature set and high-performance capabilities make it a go-to solution for designers seeking a versatile decoding/multiplexing solution.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess