EN
  • EN
  • DE

74HCT166D

Part No 74HCT166D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit parallel-in/serial-out shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132043-74HCT166D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT166D CAD Model

Description

Product Overview: 74HCT166D by NXP Semiconductors

The 74HCT166D is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to be a part of the 74HC/HCT family. This integrated circuit is known for its robust performance and versatility, making it a staple in digital electronics systems.

Key Features

  • 8-bit parallel-in/serial-out shift register: The device allows for the conversion of parallel data into serial format, enabling efficient data processing and communication between subsystems within electronic devices.
  • Direct overriding clear (SRCLR) input: This feature allows for immediate clearing of the shift register, providing quick initialization or reset capability, which is essential for maintaining data integrity and ensuring reliable operation.
  • Serial data input (DS) for serial entry: Data can be inputted serially through the DS pin, offering flexibility in data handling and catering to a variety of digital applications.
  • Shift register clock input (CP): The clock input synchronizes data shifting with the system clock, ensuring timed and orderly data transfer within the shift register.
  • Output enable input (OE): This input allows the user to control the output of the shift register, providing an additional layer of data management and security.
  • Complies with JEDEC standard JESD7A: The 74HCT166D meets industry standards, ensuring compatibility and reliability in a wide range of applications and environments.
  • Input levels: For HC: CMOS level; For HCT: TTL level. This makes the device compatible with both CMOS and TTL logic levels, allowing for easy integration into various digital systems.
  • ESD protection: The device includes protection against electrostatic discharge, which enhances its durability and longevity in sensitive electronic applications.
  • SOIC package: The 74HCT166D comes in a small-outline integrated circuit package, ideal for space-constrained applications.

Applications

The versatility of the 74HCT166D makes it suitable for a broad range of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data routing and processing
  • Automotive systems
  • Communication systems

With its combination of features, the NXP 74HCT166D shift register is an essential component for designers looking to optimize their digital systems for performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess