EN
  • EN
  • DE

74HCT2G00DP

Part No 74HCT2G00DP
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132129-74HCT2G00DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT2G00DP CAD Model

Description

Product Overview: NXP 74HCT2G00DP

The NXP 74HCT2G00DP is a high-performance, dual 2-input NAND gate IC that is part of the 74HCT series, known for its compatibility with TTL (Transistor-Transistor Logic). This integrated circuit is designed to operate with a power supply range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels while maintaining TTL compatibility.

Encased in a compact 8-pin TSSOP package, the 74HCT2G00DP is optimized for use in applications that require minimal space without sacrificing performance. The TSSOP (Thin Shrink Small Outline Package) is advantageous for designs where board space is at a premium, allowing for high-density mounting and efficient use of PCB real estate.

Key Features:

  • Logic Type: Dual 2-input NAND gate, offering fundamental logic operations for various digital circuits.
  • Supply Voltage Range: 4.5V to 5.5V, which is ideal for interfacing with standard 5V digital systems.
  • High-Speed Operation: Fast propagation delay times, ensuring quick response in critical applications.
  • Low Power Consumption: The 74HCT2G00DP is designed for energy efficiency, which is crucial for battery-powered and power-sensitive devices.
  • Output Capability: Capable of driving up to 10 LSTTL loads, providing the flexibility to control multiple devices.
  • Temperature Range: Designed to operate over a wide temperature range, making it suitable for industrial and automotive environments.
  • ESD Protection: Features built-in electrostatic discharge protection for enhanced reliability and longevity of the device.

Applications:

The versatility of the NXP 74HCT2G00DP allows it to be used in a wide array of applications, including:

  • Logic function implementations
  • Signal gating
  • Control systems
  • Embedded systems
  • Power management
  • Automotive electronics
  • Industrial automation

In summary, the NXP 74HCT2G00DP is an efficient, reliable, and versatile component that serves as a fundamental building block in digital logic design. Its compatibility with TTL levels and low-power operation makes it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess