EN
  • EN
  • DE

74HCT4515N

Part No 74HCT4515N
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Decoder/Driver, HCT Series, Inverted Output, CMOS, PDIP24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
RoHS Compliant
Win Source Part Number 1040437-74HCT4515N
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HCT4515N CAD Model

Description

The NXP 74HCT4515N is a high-performance, CMOS integrated circuit that functions as a 4-to-16 line decoder or demultiplexer. This versatile component is designed to be used in a wide range of digital applications, from microprocessor systems to data distribution networks. With its advanced silicon-gate CMOS technology, it offers the functionality of the 4515B but with the low power consumption and high noise immunity characteristic of CMOS circuitry.

Featuring an active LOW enable input (E), the 74HCT4515N can be utilized in demultiplexing applications with ease. It also contains four binary control inputs (A, B, C, and D) that, when combined, can decode up to 16 mutually exclusive outputs. When the enable input is held high, all outputs remain in the inactive HIGH state.

Key specifications of the NXP 74HCT4515N include:

  • Wide operating voltage range of 4.5V to 5.5V, making it suitable for interfacing with TTL levels.
  • Low power dissipation, ensuring energy-efficient operation in your electronic designs.
  • High noise immunity that is inherent to CMOS technology, providing reliable performance in electrically noisy environments.
  • Output capability of up to 10 LSTTL loads, which allows for driving multiple devices.
  • Standardized symmetrical output characteristics for balanced propagation delays.

The NXP 74HCT4515N is housed in a DIP-24 (Dual In-line Package) enclosure, which makes it suitable for through-hole mounting, facilitating easy integration into a wide variety of circuit boards. Its robust design and industry-standard footprint make it an excellent choice for designers looking for a reliable and flexible decoding solution.

Whether you are developing complex digital systems or simple logic control circuits, the 74HCT4515N from NXP offers a combination of high performance, low power consumption, and functional versatility that can meet the demands of your innovative electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess