The 74LV02PWTSSOP14 is a high-performance, low-voltage Quad 2-input NOR gate integrated circuit, manufactured by the renowned NXP Semiconductors. This advanced logic gate is designed to operate at a supply voltage range from 1.0V to 5.5V, making it suitable for interfacing with both TTL and CMOS technologies. It is a perfect choice for a wide array of applications, including computing, data processing, and control systems that demand low power consumption and high-speed performance.
The device comes in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that offers a significant advantage in terms of space-saving on printed circuit boards. The 74LV02PWTSSOP14 is also characterized by its low static power consumption, contributing to energy-efficient designs. Its balanced propagation delays and output transition times ensure reliable and fast operation, which is crucial for modern digital systems.
Key Features:
- Voltage Range: 1.0V to 5.5V, allowing for flexible integration into various circuit designs.
- Logic Type: Quad 2-input NOR gate, providing the fundamental logic function required for complex digital circuitry.
- Package: 14-pin TSSOP, offering a miniature footprint for space-constrained applications.
- Low Power Consumption: Optimized for low static power dissipation, ideal for battery-operated devices.
- High-Speed: Capable of operating at high frequencies, enabling fast logic operations for high-performance systems.
- Compatibility: TTL and CMOS compatible input levels, ensuring easy interfacing with a variety of digital components.
Applications:
- Mobile Phones
- Computers and Peripherals
- Portable Communication Devices
- Data Processing Systems
- Control Systems
- Energy Management Systems
The 74LV02PWTSSOP14 by NXP Semiconductors is an essential component for designers who need a reliable and efficient NOR gate logic in a compact package. With its low-voltage operation, minimal power consumption, and high-speed capabilities, it stands out as a versatile choice for a multitude of electronic applications.