EN
  • EN
  • DE

TPS74201RGRT

Part No TPS74201RGRT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 1.5A 20VQFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 3.6V
Voltage Dropout (Max) 0.12V @ 1.5A
Current - Output 1.5A
Current - Quiescent (Iq) 115 µA
Current - Supply (Max) 1.5 mA
PSRR 73dB ~ 42dB (1kHz ~ 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x3.5)
Base Product Number TPS74201
Other Names 296-45209-6,2156-TPS74201RGRT,TEXTISTPS74201RGRT,296-45209-2,296-45209-1
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244800-TPS74201RGRT
Ultra Librarian 3D Model Ultra Librarian TPS74201RGRT CAD Model

Description

TPS74201RGRT Voltage Regulator by Texas Instruments

The TPS74201RGRT from Texas Instruments is a highly efficient, single-output, low-dropout (LDO) voltage regulator, offering excellent performance in a compact form factor. Designed to meet the stringent power requirements of modern electronic devices, this regulator is ideal for a wide range of applications, including but not limited to, networking equipment, servers, telecommunications, and industrial systems.

Key Features

  • Adjustable Output: The TPS74201RGRT provides an adjustable output voltage range from 0.8V to 3.5V, allowing for versatile use across various devices and applications.
  • High Accuracy: With an impressive output voltage accuracy of ±1%, this regulator ensures reliable and consistent performance, which is crucial for sensitive electronic components.
  • Stable Operation: The device integrates a stable operation with ceramic output capacitors, providing a solid performance without the need for external components.
  • Low Dropout: The low dropout voltage helps in maintaining regulation even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal Protection: It includes built-in thermal shutdown and overcurrent protection features that safeguard the device and the system from damage due to overheating or excessive current conditions.
  • Power Good Output: A 'power good' output signal is available, which can be used for power sequencing and monitoring the integrity of the supply voltage.

Package and Availability

The TPS74201RGRT comes in a compact 20-pin QFN package, which is highly suitable for space-constrained applications. The device's part number suffix 'RGRT' denotes the specific package type and reel quantity for ordering convenience. Manufactured by Texas Instruments, a leader in semiconductor solutions, the TPS74201RGRT is readily available through various distributors and is supported by comprehensive technical documentation.

Applications

With its versatile feature set and reliable performance, the TPS74201RGRT is well-suited for powering FPGAs, DSPs, and microprocessors. It is also an excellent choice for powering sensitive analog circuits that require a clean, stable power supply. The device's performance and thermal management features make it a preferred choice for engineers looking to design efficient and durable electronic systems.

For detailed specifications, application notes, and design resources, Texas Instruments provides extensive support to ensure the TPS74201RGRT can be integrated smoothly into your next project.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8121 $53.3694
32+ $3.1279 $100.0928
50+ $3.0301 $151.5050
69+ $2.9324 $202.3356
89+ $2.8346 $252.2794
119+ $2.5414 $302.4266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,490 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess