The 74LV04 is a low-voltage Si-gate CMOS device that is part of NXP Semiconductors' high-performance range. This integrated circuit is designed to offer a series of six inverting buffers, providing users with the functionality to invert the input signals. The 74LV04 is a versatile component, ideal for a variety of applications, including wave shaping, signal processing, and in systems where low power consumption is crucial.
Key Features
- Logic Type: Hex Inverter
- Operating Voltage: 1.0V to 5.5V, accommodating a wide range of applications and compatibility with both TTL and CMOS logic levels.
- High Noise Immunity: Ensures stable operation even in electrically noisy environments.
- Low Power Dissipation: With a typical I<sub>CC of 1 µA at 25°C, it is an energy-efficient choice for battery-powered devices.
- High-Speed Performance: T<sub>PD of 4.5 ns at V<sub>CC = 5 V, allowing for rapid signal processing.
- ESD Protection: HBM JESD22-A114E exceeds 2000 V and MM JESD22-A115-A exceeds 200 V, providing robustness against electrostatic discharge events.
- Latch-up Performance: JESD78 Class II exceeds 100 mA, ensuring reliable operation even under stress conditions.
- Multiple Package Options: Available in a variety of packages such as SO14, TSSOP14, and DHVQFN14, catering to different design and space requirements.
Applications
The 74LV04 is suitable for a myriad of applications that require inverting functions or signal conditioning. Its low-power characteristics make it particularly useful in portable and battery-operated devices. Additionally, it can be employed in logic level translation, oscillators, and as a buffer or driver for other ICs within a circuit.
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability. The 74LV04, like all NXP products, undergoes rigorous testing and quality control procedures to ensure it meets the industry's highest standards. This ensures that designers and engineers can integrate the 74LV04 into their systems with confidence, knowing that they are using a component from a trusted and reputable manufacturer.