EN
  • EN
  • DE

74LV138DB

Part No 74LV138DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3-to-8 line decoder/multiplexer; inverting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132547-74LV138DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV138DB CAD Model

Description

Product Overview: 74LV138DB - NXP Semiconductors

The 74LV138DB from NXP Semiconductors is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer with five inputs, including three binary weighted address inputs (A0, A1, and A2), a chip enable input (E1), and a chip disable input (E2). This integrated circuit is part of the 74LV family, which is characterized by its low-voltage operation and compatibility with TTL levels.

Designed for use in high-performance memory-decoding or data-routing applications, the 74LV138DB requires the use of the binary address inputs and the enable/disable inputs to select one of the eight output lines. The outputs are inverted versions of the selection, ensuring that when the device is enabled, one output will be low (active) while the others remain high (inactive).

The 74LV138DB offers a wide operating voltage range from 1.2V to 5.5V, which allows for use in various logic systems and ensures compatibility with low-voltage applications. The low power consumption of this device makes it an excellent choice for battery-operated devices, while its high noise immunity ensures stable performance in electrically noisy environments.

The functional and pinout compatibility with the 74 series logic family allows for easy integration into existing designs and the opportunity for a seamless upgrade path. The 74LV138DB is available in a DB package, which is a small outline integrated circuit (SOIC) package, making it suitable for space-constrained applications.

Key features of the 74LV138DB include:

  • 3-to-8 line decoder/demultiplexer with inverting outputs
  • Wide operating voltage range: 1.2V to 5.5V
  • Low power consumption
  • High noise immunity
  • Functional and pinout compatibility with the 74 series
  • Available in SOIC package for space-saving applications

In summary, the 74LV138DB from NXP Semiconductors is an essential component for designers seeking a reliable and efficient solution for decoding and demultiplexing applications within a broad range of operating voltages and with a focus on low-power consumption.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess