EN
  • EN
  • DE

74LV251PW,118

Part No 74LV251PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 8-INPUT MUX 3-ST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6mA, 6mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 135492-74LV251PW,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV251PW,118 CAD Model

Description

Overview of 74LV251PW,118 Data Selector/Multiplexer by NXP

The 74LV251PW,118 is a high-performance, low-voltage 8-input data selector/multiplexer designed by NXP Semiconductors. This integrated circuit is part of NXP's LV series, which is known for its low-voltage operation and low power consumption. It is ideal for use in battery-operated applications, portable devices, and other systems where power efficiency is crucial.

Key Features

  • Low-Voltage Operation: The device operates at a voltage range of 2.0 to 5.5V, which allows for compatibility with TTL levels and is suitable for interfacing with microcontrollers and other logic families operating at different voltage levels.
  • High-Speed Performance: The 74LV251PW,118 offers high-speed multiplexing with a typical propagation delay of only 5.5ns, ensuring fast data processing and efficient switching between inputs.
  • Power Efficiency: With a low power dissipation and a quiescent current specification of less than 1µA, it is an excellent choice for power-sensitive designs.
  • Multiplexing Capability: It features an 8-to-1 multiplexer, allowing one of the eight inputs to be selected and passed through to the output based on the state of the three select inputs.
  • Output Capability: The device can drive up to 5.2mA at the output, providing sufficient current for most low-power applications.

Applications

The versatility of the 74LV251PW,118 makes it suitable for a wide range of applications, including:

  • Data routing and signal gating
  • Function generators
  • Communication systems
  • Computer peripheral multiplexing
  • Control systems

Package and Quality

The 74LV251PW,118 comes in a TSSOP16 (thin shrink small outline package) which is a space-saving package that is well-suited for applications with limited PCB space. The device is also compliant with JEDEC standards for peak reflow temperature, ensuring reliability during the soldering process.

NXP Semiconductors is committed to high-quality manufacturing, and the 74LV251PW,118 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring performance and durability in a wide range of environmental conditions.

In summary, the 74LV251PW,118 from NXP is a robust, low-voltage 8-input multiplexer that offers high-speed operation, power efficiency, and reliable performance, making it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess