EN
  • EN
  • DE

74LV27D,118

Part No 74LV27D,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 3-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 1 V to 5.5 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.3 V to 0.8 V
Logic Level - High 0.9 V to 2 V
Max Propagation Delay @ V, Max CL 10ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 103530-74LV27D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV27D,118 CAD Model

Description

Product Overview: 74LV27D,118 - Triple 3-input NOR Gate by NXP Semiconductors

The 74LV27D,118 is a high-performance CMOS device that belongs to NXP Semiconductors' low-voltage series. It is designed to operate at a power supply range of 1.0V to 5.5V, making it suitable for battery-operated devices and low-power applications. This particular component is a triple 3-input NOR gate, encapsulated in a small SO-14 (Small Outline) package, which provides a compact footprint for space-constrained designs.

Key Features

  • Logic Type: Triple 3-input NOR Gate, which provides the logical function: Y = ¬(A + B + C) or Y = A NOR B NOR C for each of the three gates.
  • Supply Voltage Range: 1.0V to 5.5V, enabling compatibility with a variety of logic levels and systems.
  • Low Power Consumption: The device features a low-power consumption design, which is critical for battery-powered and portable devices.
  • High Noise Immunity: Possesses a high noise immunity characteristic of the CMOS technology, ensuring reliable operation even in noisy environments.
  • Operating Temperature: Capable of operating over a wide temperature range, making it suitable for industrial and automotive applications.
  • Package Type: Delivered in a 14-pin SO-14 package, providing a balance between space-saving and ease of handling during manufacturing.

Applications

The 74LV27D,118 is versatile and can be used in a wide array of electronic circuits. Its typical applications include, but are not limited to:

  • Logic function implementation
  • Signal processing
  • Control systems
  • Computing devices
  • Power management systems
  • Portable and battery-operated devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LV27D,118 is no exception. It is manufactured to high standards, ensuring that it meets the reliability requirements for commercial and industrial electronic systems. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Whether you’re designing a complex digital system or simply need a reliable logic gate for your circuit, the 74LV27D,118 from NXP offers a perfect blend of performance, power efficiency, and space-saving design.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess