The NXP 74LVC00APW is a high-performance, low-voltage, and low-power quad 2-input NAND gate integrated circuit, belonging to the LVC family of logic devices. Designed for operation in the demanding environments of today's high-speed digital systems, this device is a quintessential component for a variety of logic applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Package: TSSOP14 (Thin Shrink Small Outline Package)
- Operating Voltage: 1.2V to 3.6V, making it suitable for interfacing with both 3.3V and 1.8V logic levels.
- High-Speed Performance: Typical t<sub>pd of 3.7 ns at 3.3V, facilitating rapid signal processing.
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
- 5V Tolerant Inputs: Inputs can handle 5V signals without damage, allowing for interface flexibility with mixed-voltage systems.
- Latch-Up Performance: Exceeds 100 mA per JESD 78, Class II, ensuring robust operation during transient conditions.
- ESD Protection: HBM JESD22-A114F exceeds 2000V and MM JESD22-A115-A exceeds 200V, providing a high degree of protection for the device during handling and operation.
Applications
The 74LVC00APW is engineered for a broad range of applications including:
- Logic circuit implementation and signal gating
- Wave shaping and signal processing
- Complex logic functions when combined with other logic devices
- Interface or level-shifting applications
- Control systems and data communication
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The 74LVC00APW is manufactured to stringent standards, ensuring consistent performance and durability for industrial, commercial, and consumer applications. The device's robust design allows it to operate effectively in a wide temperature range, making it a versatile choice for various environmental conditions.