EN
  • EN
  • DE

74LVC125AD,118

Part No 74LVC125AD,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST QD 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 098280-74LVC125AD,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC125AD,118 CAD Model

Description

Product Overview: 74LVC125AD,118

The 74LVC125AD,118 is a high-performance, low-voltage, quad buffer/line driver with 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit is designed to be used in 3.3V systems, but its 5V tolerant inputs allow for interfacing with 5V logic signals without the need for additional level shifters. This feature makes the 74LVC125AD,118 a versatile component for mixed-voltage applications.

Key Features

  • Logic Type: Quad Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 1.2V to 3.6V
  • 5V Tolerant Inputs: Inputs can handle 5V logic levels, providing interface compatibility with higher voltage systems.
  • Output Capability: Capable of driving up to 50mA at the output, making it suitable for driving LEDs, relays, and other high-current devices.
  • High-Speed Performance: Propagation delay time is significantly low, ensuring high-speed operation for fast logic systems.
  • Power-Down Protection: Inputs and outputs are protected against excess current, ensuring the device's reliability during power cycling and preventing damage due to misconfiguration.
  • ESD Protection: Robust Electrostatic Discharge (ESD) protection is provided to prevent damage from static electricity.
  • Packaging: Available in a standard SOIC-14 package, which is suitable for surface mount technology (SMT).

Applications

The 74LVC125AD,118 is commonly used in a variety of digital applications, including:

  • Logic level shifting for mixed-voltage systems
  • Bus driving where line termination is required during power-down
  • Memory address driving
  • Buffering signals for data transmission

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the 74LVC125AD,118 is no exception. It is manufactured using a robust silicon-gate CMOS process, which ensures high reliability and performance. The device meets or exceeds the requirements of the JEDEC standard No. 7A, ensuring compatibility with industry standards for integrated circuit design and manufacturing.

Ordering Information

The part number 74LVC125AD,118 specifically refers to the SOIC-14 packaged version of this IC and is supplied on tape and reel, which is ideal for automated assembly processes. For different packaging options or higher volume orders, please refer to the manufacturer's datasheet or contact NXP's sales department for further assistance.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1607 $50.6205
760+ $0.1319 $100.2440
1,175+ $0.1278 $150.1650
1,620+ $0.1236 $200.2320
2,095+ $0.1195 $250.3525
2,800+ $0.1072 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,850 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess