EN
  • EN
  • DE

74LVC138APW

Part No 74LVC138APW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description 3-to-8 line decoder/demultiplexer; inverting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology CMOS
Mounting Surface Mount
Operating Temp Range -40C to 125C
Package Type TSSOP
Packaging Tube
Pin Count 16
Polarity Inverting
Propagation Delay Time 12.8 ns
Number of Elements 1
High Level Output Current -24 mA
Operating Temperature Classification Automotive
Number of Inputs 3
Number of Outputs 8
Low Level Output Current 24 mA
Logic Family LVC
Rad Hardened No
Operating Supply Voltage (Typ) 1.8/2.5/3.3 V
Operating Supply Voltage (Min) 1.2 V
Operating Supply Voltage (Max) 3.6 V
Win Source Part Number 094548-74LVC138APW
Family Name 74LVC138
Introduction Date April 28, 1998
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC138APW CAD Model

Description

Product Overview: 74LVC138APW

The 74LVC138APW is a high-performance, low-voltage Si-gate CMOS device from NXP Semiconductors. This integrated circuit is part of the LVC family, which stands for Low Voltage CMOS, designed to operate at a power supply range of 1.2V to 3.6V. This range allows for compatibility with low voltage microprocessors and microcontrollers, making it an ideal choice for battery-operated and low-power applications.

Key Features

  • Logic Type: 3-to-8 line decoder/demultiplexer with inverting outputs.
  • Operating Voltage Range: 1.2V to 3.6V, which provides flexible voltage compatibility and ensures low power consumption.
  • High-Speed Operation: Capable of propagation delays as low as 3.8ns at 3.3V, facilitating high-speed performance for critical applications.
  • Power Dissipation: Extremely low static power consumption, with a typical I_CC of only 2uA, contributing to energy efficiency in your designs.
  • Output Capability: Can drive up to 5V tolerant inputs, allowing interfacing with a variety of logic levels without the need for external components.
  • Package: Available in a TSSOP16 (Thin Shrink Small Outline Package) form factor, which is conducive for space-constrained applications.

Applications

The 74LVC138APW is versatile and can be utilized in a broad range of applications, including but not limited to:

  • Memory decoding or data routing in computers and computer peripherals.
  • Control logic for multiplexers, demultiplexers, and other digital systems.
  • Signal distribution and processing in telecommunications.
  • Interface circuitry in consumer electronics.
  • Embedded systems for automotive and industrial control.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVC138APW is no exception. This device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected in professional electronic design and manufacturing. With its robust performance and NXP's reputation, the 74LVC138APW is a reliable choice for designers looking to incorporate a dependable decoding solution into their applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $1.6320
Renesas Electronics America
Need more? Email Us
EPCOS (TDK)
Lowest to $8.1809
ATI
Need more? Email Us
Intel
Lowest to $55.5705
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
Core Logic For SA-110 Microprocessor 256-Pin BGA
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1886 $50.9220
570+ $0.1767 $100.7190
880+ $0.1707 $150.2160
1,260+ $0.1588 $200.0880
1,640+ $0.1528 $250.5920
2,045+ $0.1469 $300.4105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess